Vishay Intertechnology, Inc. RES 270 OHM 1/4W .1% AXIAL RN60C2700BRE6

Description
RES 270ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/4W .1% AXIAL - RN60C2700BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/4W .1% AXIAL
RN60C2700BRE6
RES 270 OHM 1/4W .1% AXIAL RN60C2700BRE6
RES 270ohm 1/4W .1% AXIAL

RES 270ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2700BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2700BRE6-ND
Through Hole Resistors RN60C2700BRE6-ND
270 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2700BRE6 RN60C2700BRE6-ND
Product Name RES 270 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details