Vishay Intertechnology, Inc. RES 26.7K OHM 1/4W .1% AXIAL RN60C2672BBSL

Description
RES 26.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/4W .1% AXIAL - RN60C2672BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/4W .1% AXIAL
RN60C2672BBSL
RES 26.7K OHM 1/4W .1% AXIAL RN60C2672BBSL
RES 26.7Kohm 1/4W .1% AXIAL

RES 26.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2672BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2672BBSL-ND
Through Hole Resistors RN60C2672BBSL-ND
26.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2672BBSL RN60C2672BBSL-ND
Product Name RES 26.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers