Vishay Intertechnology, Inc. RES 255K OHM 1/4W 1% AXIAL RN60C2553FBSL

Description
RES 255Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/4W 1% AXIAL - RN60C2553FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/4W 1% AXIAL
RN60C2553FBSL
RES 255K OHM 1/4W 1% AXIAL RN60C2553FBSL
RES 255Kohm 1/4W 1% AXIAL

RES 255Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2553FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2553FBSL-ND
Through Hole Resistors RN60C2553FBSL-ND
255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2553FBSL RN60C2553FBSL-ND
Product Name RES 255K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details