Vishay Intertechnology, Inc. Through Hole Resistors RN60C2493FRE6

Description
RES 249K OHM 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 249K OHM 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60C2493FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C2493FRE6CT-ND
Through Hole Resistors 541-RN60C2493FRE6CT-ND
RES 249K OHM 1/4W 1% AXIAL

RES 249K OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60C2493FRE6DKR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C2493FRE6DKR-ND
Through Hole Resistors 541-RN60C2493FRE6DKR-ND
RES 249K OHM 1/4W 1% AXIAL

RES 249K OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60C2493FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60C2493FRE6TR-ND
Through Hole Resistors 541-RN60C2493FRE6TR-ND
249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 249K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C2493FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 249K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C2493FRE6
Res Metal Film 249K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C2493FRE6
Res Metal Film 249K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 249K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RN60C2493FRE6CT-ND RN60C2493FRE6
Product Name Through Hole Resistors Res Metal Film 249K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers