Vishay Intertechnology, Inc. RES 249K OHM 1/4W .1% AXIAL RN60C2493BB14

Description
RES 249Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/4W .1% AXIAL - RN60C2493BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/4W .1% AXIAL
RN60C2493BB14
RES 249K OHM 1/4W .1% AXIAL RN60C2493BB14
RES 249Kohm 1/4W .1% AXIAL

RES 249Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2493BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2493BB14-ND
Through Hole Resistors RN60C2493BB14-ND
249 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,249Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,249Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8706
Resistor,metal Film,249Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8706
Resistor,Metal Film,249KOhms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,249KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2493BB14 RN60C2493BB14-ND 58C8706
Product Name RES 249K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,249Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details