Vishay Intertechnology, Inc. RES 2.49K OHM 1/4W .5% AXIAL RN60C2491DRSL

Description
RES 2.49Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/4W .5% AXIAL - RN60C2491DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/4W .5% AXIAL
RN60C2491DRSL
RES 2.49K OHM 1/4W .5% AXIAL RN60C2491DRSL
RES 2.49Kohm 1/4W .5% AXIAL

RES 2.49Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2491DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2491DRSL-ND
Through Hole Resistors RN60C2491DRSL-ND
2.49 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2491DRSL RN60C2491DRSL-ND
Product Name RES 2.49K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details