Vishay Intertechnology, Inc. RES 2.49K OHM 1/4W .5% AXIAL RN60C2491DBSL

Description
RES 2.49Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/4W .5% AXIAL - RN60C2491DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/4W .5% AXIAL
RN60C2491DBSL
RES 2.49K OHM 1/4W .5% AXIAL RN60C2491DBSL
RES 2.49Kohm 1/4W .5% AXIAL

RES 2.49Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2491DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2491DBSL-ND
Through Hole Resistors RN60C2491DBSL-ND
2.49 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2491DBSL RN60C2491DBSL-ND
Product Name RES 2.49K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details