Vishay Intertechnology, Inc. METAL FILM,1/4W,249,1%,50PPM,BULK RN60C2490FB14

Description
METAL FILM,1/4W,249,1%,50P PM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,249,1%,50P PM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,249,1%,50PPM,BULK - RN60C2490FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,249,1%,50PPM,BULK
RN60C2490FB14
METAL FILM,1/4W,249,1%,50PPM,BULK RN60C2490FB14
METAL FILM,1/4W,249,1%,50P PM,BULK

METAL FILM,1/4W,249,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN60C2490FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2490FB14-ND
Through Hole Resistors RN60C2490FB14-ND
249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2490FB14 RN60C2490FB14-ND
Product Name METAL FILM,1/4W,249,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers