Vishay Intertechnology, Inc. RES 24.3K OHM 1/4W .25% AXIAL RN60C2432CB14

Description
RES 24.3Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 24.3Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/4W .25% AXIAL - RN60C2432CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/4W .25% AXIAL
RN60C2432CB14
RES 24.3K OHM 1/4W .25% AXIAL RN60C2432CB14
RES 24.3Kohm 1/4W .25% AXIAL

RES 24.3Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2432CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2432CB14-ND
Through Hole Resistors RN60C2432CB14-ND
24.3 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.3 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24.3Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8670 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8670
Resistor,metal Film,24.3Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8670
Resistor,Metal Film,24.3KOhms,300WV ,.25+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,24.3KOhms,300WV,.25+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2432CB14 RN60C2432CB14-ND 58C8670
Product Name RES 24.3K OHM 1/4W .25% AXIAL Through Hole Resistors Resistor,metal Film,24.3Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24300 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details