Vishay Intertechnology, Inc. RES 24K OHM 1/4W .5% AXIAL RN60C2402DRSL

Description
RES 24Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 24Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/4W .5% AXIAL - RN60C2402DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/4W .5% AXIAL
RN60C2402DRSL
RES 24K OHM 1/4W .5% AXIAL RN60C2402DRSL
RES 24Kohm 1/4W .5% AXIAL

RES 24Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2402DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2402DRSL-ND
Through Hole Resistors RN60C2402DRSL-ND
24 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2402DRSL RN60C2402DRSL-ND
Product Name RES 24K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers