Vishay Intertechnology, Inc. RES 2.37K OHM 1/4W .1% AXIAL RN60C2371BBSL

Description
RES 2.37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/4W .1% AXIAL - RN60C2371BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/4W .1% AXIAL
RN60C2371BBSL
RES 2.37K OHM 1/4W .1% AXIAL RN60C2371BBSL
RES 2.37Kohm 1/4W .1% AXIAL

RES 2.37Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2371BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2371BBSL-ND
Through Hole Resistors RN60C2371BBSL-ND
2.37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2371BBSL RN60C2371BBSL-ND
Product Name RES 2.37K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details