Vishay Intertechnology, Inc. RES 23K OHM 1/4W .5% AXIAL RN60C2302DB14

Description
RES 23Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 23Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23K OHM 1/4W .5% AXIAL - RN60C2302DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23K OHM 1/4W .5% AXIAL
RN60C2302DB14
RES 23K OHM 1/4W .5% AXIAL RN60C2302DB14
RES 23Kohm 1/4W .5% AXIAL

RES 23Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2302DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2302DB14-ND
Through Hole Resistors RN60C2302DB14-ND
23 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2302DB14 RN60C2302DB14-ND
Product Name RES 23K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers