Vishay Intertechnology, Inc. RES 22K OHM 1/4W .1% AXIAL RN60C2202BRE6

Description
RES 22Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/4W .1% AXIAL - RN60C2202BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W .1% AXIAL
RN60C2202BRE6
RES 22K OHM 1/4W .1% AXIAL RN60C2202BRE6
RES 22Kohm 1/4W .1% AXIAL

RES 22Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2202BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2202BRE6-ND
Through Hole Resistors RN60C2202BRE6-ND
22 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

22 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2202BRE6 RN60C2202BRE6-ND
Product Name RES 22K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details