Vishay Intertechnology, Inc. RES 215 OHM 1/4W 1% AXIAL RN60C2150FBSL

Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 215ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/4W 1% AXIAL - RN60C2150FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/4W 1% AXIAL
RN60C2150FBSL
RES 215 OHM 1/4W 1% AXIAL RN60C2150FBSL
RES 215ohm 1/4W 1% AXIAL

RES 215ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2150FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2150FBSL-ND
Through Hole Resistors RN60C2150FBSL-ND
215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

215 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2150FBSL RN60C2150FBSL-ND
Product Name RES 215 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers