Vishay Intertechnology, Inc. RES 20.5 OHM 1/4W 1% AXIAL RN60C20R5FB14

Description
RES 20.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 20.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/4W 1% AXIAL - RN60C20R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/4W 1% AXIAL
RN60C20R5FB14
RES 20.5 OHM 1/4W 1% AXIAL RN60C20R5FB14
RES 20.5ohm 1/4W 1% AXIAL

RES 20.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C20R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C20R5FB14-ND
Through Hole Resistors RN60C20R5FB14-ND
20.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C20R5FB14 RN60C20R5FB14-ND
Product Name RES 20.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details