RES 2Mohm 1/4W .1% AXIAL
Win Source Part Number: 1352113-RN60C2004BB1
Category: Resistors - Through Hole Resistors
Series: Military, MIL-R-10509/1, RN60
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: RN60
RoHS Status: RoHS non-compliant
2 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 2MOHM, 125mW, 0.1%; Resistance:2Mohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN60C2004BB14 | 1352113-RN60C2004BB14 | RN60C2004BB14-ND | 58C8405 |
| Product Name | RES 2M OHM 1/4W .1% AXIAL | Resistors - Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 2Mohm, 125Mw, 0.1%; Resistance Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 2.00E6 ohms | 2.00E6 ohms | 2.00E6 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.1250 watts |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |