Vishay Intertechnology, Inc. RES 200K OHM 1/4W .5% AXIAL RN60C2003DRSL

Description
RES 200Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W .5% AXIAL - RN60C2003DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W .5% AXIAL
RN60C2003DRSL
RES 200K OHM 1/4W .5% AXIAL RN60C2003DRSL
RES 200Kohm 1/4W .5% AXIAL

RES 200Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2003DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2003DRSL-ND
Through Hole Resistors RN60C2003DRSL-ND
200 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2003DRSL RN60C2003DRSL-ND
Product Name RES 200K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers