Vishay Precision Group Through Hole Resistors RN60C2002FB14

Description
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C2002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2002FB14-ND
Through Hole Resistors RN60C2002FB14-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,20K,1%,50PPM,BULK - RN60C2002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,20K,1%,50PPM,BULK
RN60C2002FB14
METAL FILM,1/4W,20K,1%,50PPM,BULK RN60C2002FB14
METAL FILM,1/4W,20K,1%,50P PM,BULK

METAL FILM,1/4W,20K,1%,50PPM,BULK

Supplier's Site
Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay - 83F1575 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay
83F1575
Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay 83F1575
METAL FILM RESISTOR, 20KOHM, 250mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 20KOHM, 250mW, 1%; Resistance:20kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2002FB14-ND RN60C2002FB14 83F1575
Product Name Through Hole Resistors METAL FILM,1/4W,20K,1%,50PPM,BULK Metal Film Resistor, 20Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details