Vishay Intertechnology, Inc. RES 20K OHM 1/4W .1% AXIAL RN60C2002BBSL

Description
RES 20Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W .1% AXIAL - RN60C2002BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W .1% AXIAL
RN60C2002BBSL
RES 20K OHM 1/4W .1% AXIAL RN60C2002BBSL
RES 20Kohm 1/4W .1% AXIAL

RES 20Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2002BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2002BBSL-ND
Through Hole Resistors RN60C2002BBSL-ND
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2002BBSL RN60C2002BBSL-ND
Product Name RES 20K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers