Vishay Intertechnology, Inc. RES 2K OHM 1/4W .5% AXIAL RN60C2001DRSL

Description
RES 2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/4W .5% AXIAL - RN60C2001DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/4W .5% AXIAL
RN60C2001DRSL
RES 2K OHM 1/4W .5% AXIAL RN60C2001DRSL
RES 2Kohm 1/4W .5% AXIAL

RES 2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2001DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2001DRSL-ND
Through Hole Resistors RN60C2001DRSL-ND
2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2001DRSL RN60C2001DRSL-ND
Product Name RES 2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers