Vishay Intertechnology, Inc. RES 200 OHM 1/4W .5% AXIAL RN60C2000DRSL

Description
RES 200ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W .5% AXIAL - RN60C2000DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W .5% AXIAL
RN60C2000DRSL
RES 200 OHM 1/4W .5% AXIAL RN60C2000DRSL
RES 200ohm 1/4W .5% AXIAL

RES 200ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2000DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2000DRSL-ND
Through Hole Resistors RN60C2000DRSL-ND
200 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2000DRSL RN60C2000DRSL-ND
Product Name RES 200 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers