Vishay Intertechnology, Inc. RES 200 OHM 1/4W .5% AXIAL RN60C2000DRE6

Description
RES 200ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W .5% AXIAL - RN60C2000DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W .5% AXIAL
RN60C2000DRE6
RES 200 OHM 1/4W .5% AXIAL RN60C2000DRE6
RES 200ohm 1/4W .5% AXIAL

RES 200ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2000DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2000DRE6-ND
Through Hole Resistors RN60C2000DRE6-ND
200 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8370 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8370
Resistor,metal Film,200Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8370
Resistor,Metal Film,200Ohms,300WV,. 5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,200Ohms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C2000DRE6 RN60C2000DRE6-ND 58C8370
Product Name RES 200 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,200Ohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details