Vishay Intertechnology, Inc. RES 200 OHM 1/4W .25% AXIAL RN60C2000CRSL

Description
RES 200ohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W .25% AXIAL - RN60C2000CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W .25% AXIAL
RN60C2000CRSL
RES 200 OHM 1/4W .25% AXIAL RN60C2000CRSL
RES 200ohm 1/4W .25% AXIAL

RES 200ohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C2000CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C2000CRSL-ND
Through Hole Resistors RN60C2000CRSL-ND
200 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C2000CRSL RN60C2000CRSL-ND
Product Name RES 200 OHM 1/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers