Vishay Intertechnology, Inc. RES 19.6K OHM 1/4W 1% AXIAL RN60C1962FRE6

Description
RES 19.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6K OHM 1/4W 1% AXIAL - RN60C1962FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/4W 1% AXIAL
RN60C1962FRE6
RES 19.6K OHM 1/4W 1% AXIAL RN60C1962FRE6
RES 19.6Kohm 1/4W 1% AXIAL

RES 19.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1962FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1962FRE6-ND
Through Hole Resistors RN60C1962FRE6-ND
19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.6Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8342
Resistor,metal Film,19.6Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8342
Resistor,Metal Film,19.6KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,19.6KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1962FRE6 RN60C1962FRE6-ND 58C8342
Product Name RES 19.6K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,19.6Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers