Vishay Intertechnology, Inc. RES 19.1K OHM 1/4W .5% AXIAL RN60C1912DB14

Description
RES 19.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 19.1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/4W .5% AXIAL - RN60C1912DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/4W .5% AXIAL
RN60C1912DB14
RES 19.1K OHM 1/4W .5% AXIAL RN60C1912DB14
RES 19.1Kohm 1/4W .5% AXIAL

RES 19.1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1912DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1912DB14-ND
Through Hole Resistors RN60C1912DB14-ND
19.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.1Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8312 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8312
Resistor,metal Film,19.1Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8312
Resistor,Metal Film,19.1KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,19.1KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1912DB14 RN60C1912DB14-ND 58C8312
Product Name RES 19.1K OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,19.1Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details