Vishay Intertechnology, Inc. Through Hole Resistors RN60C1910CB14

Description
191 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
191 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C1910CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1910CB14-ND
Through Hole Resistors RN60C1910CB14-ND
191 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

191 Ohms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 191 OHM 1/4W .25% AXIAL - RN60C1910CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/4W .25% AXIAL
RN60C1910CB14
RES 191 OHM 1/4W .25% AXIAL RN60C1910CB14
RES 191ohm 1/4W .25% AXIAL

RES 191ohm 1/4W .25% AXIAL

Supplier's Site
Resistor,metal Film,191Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 61H4187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,191Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
61H4187
Resistor,metal Film,191Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 61H4187
Resistor,Metal Film,191Ohms,300WV,. 25+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,191Ohms,300WV,.25+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1910CB14-ND RN60C1910CB14 61H4187
Product Name Through Hole Resistors RES 191 OHM 1/4W .25% AXIAL Resistor,metal Film,191Ohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details