Vishay Intertechnology, Inc. RES 18.7K OHM 1/4W 1% AXIAL RN60C1872FRSL

Description
RES 18.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/4W 1% AXIAL - RN60C1872FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/4W 1% AXIAL
RN60C1872FRSL
RES 18.7K OHM 1/4W 1% AXIAL RN60C1872FRSL
RES 18.7Kohm 1/4W 1% AXIAL

RES 18.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1872FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1872FRSL-ND
Through Hole Resistors RN60C1872FRSL-ND
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1872FRSL RN60C1872FRSL-ND
Product Name RES 18.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers