Vishay Intertechnology, Inc. RES 18.7K OHM 1/4W 1% AXIAL RN60C1872FBSL

Description
RES 18.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/4W 1% AXIAL - RN60C1872FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/4W 1% AXIAL
RN60C1872FBSL
RES 18.7K OHM 1/4W 1% AXIAL RN60C1872FBSL
RES 18.7Kohm 1/4W 1% AXIAL

RES 18.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1872FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1872FBSL-ND
Through Hole Resistors RN60C1872FBSL-ND
18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1872FBSL RN60C1872FBSL-ND
Product Name RES 18.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details