Vishay Intertechnology, Inc. RES 1.87K OHM 1/4W .5% AXIAL RN60C1871DRSL

Description
RES 1.87Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/4W .5% AXIAL - RN60C1871DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/4W .5% AXIAL
RN60C1871DRSL
RES 1.87K OHM 1/4W .5% AXIAL RN60C1871DRSL
RES 1.87Kohm 1/4W .5% AXIAL

RES 1.87Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1871DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1871DRSL-ND
Through Hole Resistors RN60C1871DRSL-ND
1.87 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.87 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1871DRSL RN60C1871DRSL-ND
Product Name RES 1.87K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details