Vishay Intertechnology, Inc. RES 1.87K OHM 1/4W .1% AXIAL RN60C1871BRE6

Description
RES 1.87Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/4W .1% AXIAL - RN60C1871BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/4W .1% AXIAL
RN60C1871BRE6
RES 1.87K OHM 1/4W .1% AXIAL RN60C1871BRE6
RES 1.87Kohm 1/4W .1% AXIAL

RES 1.87Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1871BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1871BRE6-ND
Through Hole Resistors RN60C1871BRE6-ND
1.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.87 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1871BRE6 RN60C1871BRE6-ND
Product Name RES 1.87K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers