Vishay Intertechnology, Inc. RES 18K OHM 1/4W .5% AXIAL RN60C1802DBSL

Description
RES 18Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/4W .5% AXIAL - RN60C1802DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/4W .5% AXIAL
RN60C1802DBSL
RES 18K OHM 1/4W .5% AXIAL RN60C1802DBSL
RES 18Kohm 1/4W .5% AXIAL

RES 18Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1802DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1802DBSL-ND
Through Hole Resistors RN60C1802DBSL-ND
18 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

18 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1802DBSL RN60C1802DBSL-ND
Product Name RES 18K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details