Vishay Intertechnology, Inc. RES 178 OHM 1/4W 1% AXIAL RN60C1780FBSL

Description
RES 178ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/4W 1% AXIAL - RN60C1780FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/4W 1% AXIAL
RN60C1780FBSL
RES 178 OHM 1/4W 1% AXIAL RN60C1780FBSL
RES 178ohm 1/4W 1% AXIAL

RES 178ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1780FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1780FBSL-ND
Through Hole Resistors RN60C1780FBSL-ND
178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1780FBSL RN60C1780FBSL-ND
Product Name RES 178 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details