Vishay Intertechnology, Inc. Res Metal Film 1.69K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole RN60C1691BB14

Description
Res Metal Film 1.69K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.69K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.69K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole - RN60C1691BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.69K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole
RN60C1691BB14
Res Metal Film 1.69K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole RN60C1691BB14
Res Metal Film 1.69K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 1.69K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60C1691BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1691BB14-ND
Through Hole Resistors RN60C1691BB14-ND
1.69 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.69Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8148 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8148
Resistor,metal Film,1.69Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8148
Resistor,Metal Film,1.69KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.69KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1691BB14 RN60C1691BB14-ND 58C8148
Product Name Res Metal Film 1.69K Ohm 0.1% 1/4W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1.69Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details