Vishay Intertechnology, Inc. RES 169 OHM 1/4W .1% AXIAL RN60C1690BBSL

Description
RES 169ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/4W .1% AXIAL - RN60C1690BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/4W .1% AXIAL
RN60C1690BBSL
RES 169 OHM 1/4W .1% AXIAL RN60C1690BBSL
RES 169ohm 1/4W .1% AXIAL

RES 169ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1690BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1690BBSL-ND
Through Hole Resistors RN60C1690BBSL-ND
169 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1690BBSL RN60C1690BBSL-ND
Product Name RES 169 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details