Vishay Intertechnology, Inc. Through Hole Resistors RN60C1562DB14

Description
15.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C1562DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1562DB14-ND
Through Hole Resistors RN60C1562DB14-ND
15.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.6K OHM 1/4W .5% AXIAL - RN60C1562DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/4W .5% AXIAL
RN60C1562DB14
RES 15.6K OHM 1/4W .5% AXIAL RN60C1562DB14
RES 15.6Kohm 1/4W .5% AXIAL

RES 15.6Kohm 1/4W .5% AXIAL

Supplier's Site
Resistor,metal Film,15.6Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8065 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.6Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8065
Resistor,metal Film,15.6Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8065
Resistor,Metal Film,15.6KOhms,300WV ,.5+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,15.6KOhms,300WV,.5+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1562DB14-ND RN60C1562DB14 58C8065
Product Name Through Hole Resistors RES 15.6K OHM 1/4W .5% AXIAL Resistor,metal Film,15.6Kohms,300Wv,.5+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details