Vishay Intertechnology, Inc. Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1542BRE6

Description
Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C1542BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C1542BRE6
Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1542BRE6
Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C1542BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1542BRE6-ND
Through Hole Resistors RN60C1542BRE6-ND
15.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C8057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C8057
Resistor,metal Film,15.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C8057
Resistor,Metal Film,15.4KOhms,300WV ,.1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,15.4KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1542BRE6 RN60C1542BRE6-ND 58C8057
Product Name Res Metal Film 15.4K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,15.4Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details