Vishay Intertechnology, Inc. RES 1.47K OHM 1/4W .25% AXIAL RN60C1471CB14

Description
RES 1.47Kohm 1/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/4W .25% AXIAL - RN60C1471CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/4W .25% AXIAL
RN60C1471CB14
RES 1.47K OHM 1/4W .25% AXIAL RN60C1471CB14
RES 1.47Kohm 1/4W .25% AXIAL

RES 1.47Kohm 1/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1471CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1471CB14-ND
Through Hole Resistors RN60C1471CB14-ND
1.47 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.47 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.47Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7989
Resistor,metal Film,1.47Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7989
Resistor,Metal Film,1.47KOhms,300WV ,.25+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.47KOhms,300WV,.25+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1471CB14 RN60C1471CB14-ND 58C7989
Product Name RES 1.47K OHM 1/4W .25% AXIAL Through Hole Resistors Resistor,metal Film,1.47Kohms,300Wv,.25+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details