Vishay Intertechnology, Inc. RES 14.5K OHM 1/4W .5% AXIAL RN60C1452DRSL

Description
RES 14.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5K OHM 1/4W .5% AXIAL - RN60C1452DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K OHM 1/4W .5% AXIAL
RN60C1452DRSL
RES 14.5K OHM 1/4W .5% AXIAL RN60C1452DRSL
RES 14.5Kohm 1/4W .5% AXIAL

RES 14.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1452DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1452DRSL-ND
Through Hole Resistors RN60C1452DRSL-ND
14.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1452DRSL RN60C1452DRSL-ND
Product Name RES 14.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details