Vishay Intertechnology, Inc. RES 1.43K OHM 1/4W 1% AXIAL RN60C1431FRE6

Description
RES 1.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/4W 1% AXIAL - RN60C1431FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/4W 1% AXIAL
RN60C1431FRE6
RES 1.43K OHM 1/4W 1% AXIAL RN60C1431FRE6
RES 1.43Kohm 1/4W 1% AXIAL

RES 1.43Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1431FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1431FRE6-ND
Through Hole Resistors RN60C1431FRE6-ND
1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.43Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.43Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7969
Resistor,metal Film,1.43Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7969
Resistor,Metal Film,1.43KOhms,300WV ,1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,1.43KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1431FRE6 RN60C1431FRE6-ND 58C7969
Product Name RES 1.43K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.43Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details