Vishay Intertechnology, Inc. Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1403FR36

Description
Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R - RN60C1403FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R
RN60C1403FR36
Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R RN60C1403FR36
Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60C1403FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1403FR36-ND
Through Hole Resistors RN60C1403FR36-ND
140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,140Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7962 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7962
Resistor,metal Film,140Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7962
Resistor,Metal Film,140KOhms,300WV, 1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,140KOhms,300WV,1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1403FR36 RN60C1403FR36-ND 58C7962
Product Name Res Metal Film 140K Ohm 1% 1/8W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,140Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details