Vishay Intertechnology, Inc. RES 13.2K OHM 1/4W .1% AXIAL RN60C1322BBSL

Description
RES 13.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2K OHM 1/4W .1% AXIAL - RN60C1322BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2K OHM 1/4W .1% AXIAL
RN60C1322BBSL
RES 13.2K OHM 1/4W .1% AXIAL RN60C1322BBSL
RES 13.2Kohm 1/4W .1% AXIAL

RES 13.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1322BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1322BBSL-ND
Through Hole Resistors RN60C1322BBSL-ND
13.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1322BBSL RN60C1322BBSL-ND
Product Name RES 13.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details