Vishay Intertechnology, Inc. RES 1.3K OHM 1/4W .5% AXIAL RN60C1301DB14

Description
RES 1.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/4W .5% AXIAL - RN60C1301DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/4W .5% AXIAL
RN60C1301DB14
RES 1.3K OHM 1/4W .5% AXIAL RN60C1301DB14
RES 1.3Kohm 1/4W .5% AXIAL

RES 1.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1301DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1301DB14-ND
Through Hole Resistors RN60C1301DB14-ND
1.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1301DB14 RN60C1301DB14-ND
Product Name RES 1.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers