Vishay Intertechnology, Inc. METAL FILM,1/4W,12.7,1%,50PPM,T/R RN60C12R7FRE6

Description
METAL FILM,1/4W,12.7,1%,50 PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/4W,12.7,1%,50 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,12.7,1%,50PPM,T/R - RN60C12R7FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,12.7,1%,50PPM,T/R
RN60C12R7FRE6
METAL FILM,1/4W,12.7,1%,50PPM,T/R RN60C12R7FRE6
METAL FILM,1/4W,12.7,1%,50 PPM,T/R

METAL FILM,1/4W,12.7,1%,50PPM,T/R

Supplier's Site
Through Hole Resistors - RN60C12R7FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C12R7FRE6-ND
Through Hole Resistors RN60C12R7FRE6-ND
12.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C12R7FRE6 RN60C12R7FRE6-ND
Product Name METAL FILM,1/4W,12.7,1%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers