Vishay Intertechnology, Inc. RES 12.4 OHM 1/4W 1% AXIAL RN60C12R4FB14

Description
RES 12.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/4W 1% AXIAL - RN60C12R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/4W 1% AXIAL
RN60C12R4FB14
RES 12.4 OHM 1/4W 1% AXIAL RN60C12R4FB14
RES 12.4ohm 1/4W 1% AXIAL

RES 12.4ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C12R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C12R4FB14-ND
Through Hole Resistors RN60C12R4FB14-ND
12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 58C7721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
58C7721
Resistor,metal Film,12.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 58C7721
Resistor,Metal Film,12.4Ohms,300WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,12.4Ohms,300WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C12R4FB14 RN60C12R4FB14-ND 58C7721
Product Name RES 12.4 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,12.4Ohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details