Vishay Intertechnology, Inc. RES 12.9K OHM 1/4W .1% AXIAL RN60C1292BRSL

Description
RES 12.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.9K OHM 1/4W .1% AXIAL - RN60C1292BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.9K OHM 1/4W .1% AXIAL
RN60C1292BRSL
RES 12.9K OHM 1/4W .1% AXIAL RN60C1292BRSL
RES 12.9Kohm 1/4W .1% AXIAL

RES 12.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1292BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1292BRSL-ND
Through Hole Resistors RN60C1292BRSL-ND
12.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1292BRSL RN60C1292BRSL-ND
Product Name RES 12.9K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers