Vishay Intertechnology, Inc. RES 127 OHM 1/4W .1% AXIAL RN60C1270BBSL

Description
RES 127ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/4W .1% AXIAL - RN60C1270BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/4W .1% AXIAL
RN60C1270BBSL
RES 127 OHM 1/4W .1% AXIAL RN60C1270BBSL
RES 127ohm 1/4W .1% AXIAL

RES 127ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1270BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1270BBSL-ND
Through Hole Resistors RN60C1270BBSL-ND
127 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

127 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1270BBSL RN60C1270BBSL-ND
Product Name RES 127 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details