Vishay Intertechnology, Inc. Through Hole Resistors RN60C1243BB14

Description
124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60C1243BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1243BB14-ND
Through Hole Resistors RN60C1243BB14-ND
124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 124K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk - RN60C1243BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 124K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk
RN60C1243BB14
Res Metal Film 124K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk RN60C1243BB14
Res Metal Film 124K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 124K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,124Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay - 58C7799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
58C7799
Resistor,metal Film,124Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay 58C7799
Resistor,Metal Film,124KOhms,300WV, .1+/-% Tol,-50,50ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,124KOhms,300WV,.1+/-% Tol,-50,50ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1243BB14-ND RN60C1243BB14 58C7799
Product Name Through Hole Resistors Res Metal Film 124K Ohm 0.1% 1/8W ¦50ppm/¦C AXL Thru-Hole Bulk Resistor,metal Film,124Kohms,300Wv,.1+/-% Tol,-50,50Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details