Vishay Intertechnology, Inc. RES 12.4K OHM 1/4W 1% AXIAL RN60C1242FRSL

Description
RES 12.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/4W 1% AXIAL - RN60C1242FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/4W 1% AXIAL
RN60C1242FRSL
RES 12.4K OHM 1/4W 1% AXIAL RN60C1242FRSL
RES 12.4Kohm 1/4W 1% AXIAL

RES 12.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1242FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1242FRSL-ND
Through Hole Resistors RN60C1242FRSL-ND
12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1242FRSL RN60C1242FRSL-ND
Product Name RES 12.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details