Vishay Intertechnology, Inc. RES 121K OHM 1/4W .1% AXIAL RN60C1213BBSL

Description
RES 121Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/4W .1% AXIAL - RN60C1213BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/4W .1% AXIAL
RN60C1213BBSL
RES 121K OHM 1/4W .1% AXIAL RN60C1213BBSL
RES 121Kohm 1/4W .1% AXIAL

RES 121Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60C1213BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1213BBSL-ND
Through Hole Resistors RN60C1213BBSL-ND
121 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60C1213BBSL RN60C1213BBSL-ND
Product Name RES 121K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details