Vishay Precision Group RN60C1210FB14 RN60C1210FB14

Description
RN60C1210FB14
Request a Quote Datasheet
Description
RN60C1210FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60C1210FB14 - RN60C1210FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60C1210FB14
RN60C1210FB14
RN60C1210FB14 RN60C1210FB14
RN60C1210FB14

RN60C1210FB14

Supplier's Site
Through Hole Resistors - RN60C1210FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60C1210FB14-ND
Through Hole Resistors RN60C1210FB14-ND
121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 121 Ohm, 125Mw, 1%; Resistance Vishay - 83F1565 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 121 Ohm, 125Mw, 1%; Resistance Vishay
83F1565
Metal Film Resistor, 121 Ohm, 125Mw, 1%; Resistance Vishay 83F1565
METAL FILM RESISTOR, 121 OHM, 125mW, 1%; Resistance:121ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 121 OHM, 125mW, 1%; Resistance:121ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60C1210FB14 RN60C1210FB14-ND 83F1565
Product Name RN60C1210FB14 Through Hole Resistors Metal Film Resistor, 121 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers